Pulse Electronics Corporation Inductors PF0560.252NL

Description
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
Request a Quote Datasheet
Description
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0560.252NL
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A

PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3052-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3052-ND
Fixed Inductors 553-3052-ND
2.5µH Shielded Wirewound Inductor 6.1A 10.5mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 6.1A 10.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0560.252NL 553-3052-ND
Product Name Inductors Fixed Inductors
Inductance Range 2.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details