Pulse Electronics Corporation Common Mode Chokes - PE-69011T PE-69011T

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087422-PE-69011T Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.200" (5.08mm) Number of Lines: 8 DC Resistance (DCR) (Max): 350 mOhm Categories: Filters Status: Active Dimension: Vertical, 16 Gull Wing Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087422-PE-69011T Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.200" (5.08mm) Number of Lines: 8 DC Resistance (DCR) (Max): 350 mOhm Categories: Filters Status: Active Dimension: Vertical, 16 Gull Wing Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - PE-69011T
1087422-PE-69011T
Common Mode Chokes - PE-69011T 1087422-PE-69011T
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087422-PE-69011T Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.200" (5.08mm) Number of Lines: 8 DC Resistance (DCR) (Max): 350 mOhm Categories: Filters Status: Active Dimension: Vertical, 16 Gull Wing Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087422-PE-69011T
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.200" (5.08mm)
Number of Lines: 8
DC Resistance (DCR) (Max): 350 mOhm
Categories: Filters
Status: Active
Dimension: Vertical, 16 Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Inductor and Choke - 839-PE-69011T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-PE-69011T
SMD Inductor and Choke 839-PE-69011T
CMC 8LN SMD Product overview: PE-69011T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-69011T can be used for catalog matching and distributor lookup.

CMC 8LN SMD Product overview: PE-69011T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-69011T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1087422-PE-69011T 839-PE-69011T
Product Name Common Mode Chokes - PE-69011T SMD Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N3 0402DC-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details