Pulse Electronics Corporation Fixed Inductors PG0936.253NLT

Description
25µH Unshielded Wirewound Inductor 7A 19.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
25µH Unshielded Wirewound Inductor 7A 19.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0936.253NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0936.253NLT-ND
Fixed Inductors PG0936.253NLT-ND
25µH Unshielded Wirewound Inductor 7A 19.4mOhm Max Nonstandard

25µH Unshielded Wirewound Inductor 7A 19.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PG0936.253NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details