Pulse Electronics Corporation Arrays, Signal Transformers PF0553.472NLT

Description
Shielded 2 Coil Inductor Array 19µH Inductance - Connected in Series 4.8µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 8.1A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 19µH Inductance - Connected in Series 4.8µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 8.1A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-PF0553.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-PF0553.472NLTTR-ND
Arrays, Signal Transformers 553-PF0553.472NLTTR-ND
Shielded 2 Coil Inductor Array 19µH Inductance - Connected in Series 4.8µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 8.1A Nonstandard

Shielded 2 Coil Inductor Array 19µH Inductance - Connected in Series 4.8µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 8.1A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-PF0553.472NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-PF0553.472NLTDKR-ND
Arrays, Signal Transformers 553-PF0553.472NLTDKR-ND
INDUCT ARRAY 2 COIL 4.8UH SMD

INDUCT ARRAY 2 COIL 4.8UH SMD

Buy Now Datasheet
Arrays, Signal Transformers - 553-PF0553.472NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-PF0553.472NLTCT-ND
Arrays, Signal Transformers 553-PF0553.472NLTCT-ND
INDUCT ARRAY 2 COIL 4.8UH SMD

INDUCT ARRAY 2 COIL 4.8UH SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PF0553.472NLTTR-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers