Pulse Electronics Corporation Inductors PF0553.683NL

Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet
Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0553.683NL
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-3043-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3043-ND
Arrays, Signal Transformers 553-3043-ND
Shielded 2 Coil Inductor Array 270µH Inductance - Connected in Series 66µH Inductance - Connected in Parallel 110mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard

Shielded 2 Coil Inductor Array 270µH Inductance - Connected in Series 66µH Inductance - Connected in Parallel 110mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0553.683NL 553-3043-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 68 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductors - 2-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Specs
Application RF Choke
View Details