PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
FIXED IND 50UH 2.6A 133 MOHM SMD Product overview: PE-53634NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 2.6A, 133 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 2.6A, 133 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53634NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236823-PE-53634NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
50µH Unshielded Toroidal Inductor 2.6A 133mOhm Max Nonstandard
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53634NL | 71-PE-53634NL | 1236823-PE-53634NL | 553-1379-ND |
| Product Name | Inductors | SMD 50UH 2.6A 133 MOHM Inductor and Choke | Fixed Inductors - PE-53634NL | Fixed Inductors |
| Inductance Range | 72.9 microH | 50 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology |