Pulse Electronics Corporation Inductors PE-53690NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53690NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - PE-53690NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-53690NL-ND
Fixed Inductors PE-53690NL-ND
810nH Unshielded Toroidal Inductor 14.3A 2.5mOhm Max Nonstandard

810nH Unshielded Toroidal Inductor 14.3A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53690NL PE-53690NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.25 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers