Pulse Electronics Corporation Fixed Inductors PG0871.461NLT

Description
460nH Shielded Wirewound Inductor 24A 1.5mOhm Nonstandard
Request a Quote Datasheet
Description
460nH Shielded Wirewound Inductor 24A 1.5mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3866-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3866-2-ND
Fixed Inductors 553-3866-2-ND
460nH Shielded Wirewound Inductor 24A 1.5mOhm Nonstandard

460nH Shielded Wirewound Inductor 24A 1.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3866-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3866-6-ND
Fixed Inductors 553-3866-6-ND
460nH Shielded Wirewound Inductor 24A 1.5mOhm Nonstandard

460nH Shielded Wirewound Inductor 24A 1.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3866-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3866-1-ND
Fixed Inductors 553-3866-1-ND
460nH Shielded Wirewound Inductor 24A 1.5mOhm Nonstandard

460nH Shielded Wirewound Inductor 24A 1.5mOhm Nonstandard

Buy Now Datasheet
SMD 24A 1.5 MOHM Inductor and Choke - 71-PG0871.461NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24A 1.5 MOHM Inductor and Choke
71-PG0871.461NLT
SMD 24A 1.5 MOHM Inductor and Choke 71-PG0871.461NLT
FIXED IND 460NH 24A 1.5 MOHM SMD Product overview: PG0871.461NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0871.461NLT can be used for catalog matching and distributor lookup.

FIXED IND 460NH 24A 1.5 MOHM SMD Product overview: PG0871.461NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0871.461NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3866-2-ND 71-PG0871.461NLT
Product Name Fixed Inductors SMD 24A 1.5 MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers