Pulse Electronics Corporation Inductors PF0580.123NL

Description
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
Request a Quote Datasheet
Description
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0580.123NL
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A

PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A

Supplier's Site Datasheet
Fixed Inductors - 553-3061-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3061-ND
Fixed Inductors 553-3061-ND
12µH Unshielded Wirewound Inductor 1A 160mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0580.123NL 553-3061-ND
Product Name Inductors Fixed Inductors
Inductance Range 12 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details