35.5V Clamp 101A Ipp Tvs Diode Surface Mount DO-218
35.5V Clamp 101A Ipp Tvs Diode Surface Mount DO-218
35.5V Clamp 101A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 22VWM 35.5VC DO218
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DM5W22AQ-13DIDKR-ND | DM5W22AQ-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218 |
| Peak Pulse Power | 3600 watts | 3600 watts |
| VC | 35.5 volts | 35.5 volts |