TRANSIENT VOLTAGE SUPPRESSOR PP
TRANSIENT VOLTAGE SUPPRESSOR PP
TRANSIENT VOLTAGE SUPPRESSOR PP
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DM8W33CA-13DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 6600 watts |
| VC | 53.3 volts |