Manufacturer: Micro Commercial Co
Win Source Part Number: 1325428-DL5249B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 19 V
Impedance (Max) (Zzt): 23 Ohms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DL5249B-TPMSTR,DL524
Base Product Number: DL5249
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Zener Diode 19V 500mW ±5% Surface Mount Mini MELF
DIODE ZENER 19V 500MW MINI MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1325428-DL5249B-TP | DL5249B-TPMSTR-ND | DL5249B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MELF; Mini MELF | |
| RoHS Compliant | RoHS | ||
| VZ | 19 volts | 19 volts | |
| ZZT | 23 ohms | 23 ohms |