Manufacturer: Diodes Incorporated
Win Source Part Number: 1033471-DLP3V3DTZ-7
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 4.5V
Max Clamping Voltage: 9.3V, 9.666V
Peak Pulse Current(Ippm): 40A, 15A (8/20μs)
Power Dissipation - Pd: 372W, 145W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
9.3V, 9.666V Clamp 40A, 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 3.3V 9.3V 9.666V SOT23 Product overview: DLP3V3DTZ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 9.3V, 9.666V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 9.3V, 9.666V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DLP3V3DTZ-7 can be used for catalog matching and distributor lookup.
TVS DIODE 3.3V 9.3V 9.666V SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1033471-DLP3V3DTZ-7 | DLP3V3DTZDITR-ND | 144-DLP3V3DTZ-7 | DLP3V3DTZ-7 |
| Product Name | TVS - TVS - Diodes - DLP3V3DTZ-7 | TVS Diodes | 3.3V 9.3V 9.666V SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 |
| VWM | 3.3 volts | |||
| IPPM | 40 amps | |||
| VC | 9.3 volts | 9.3 to 9.67 volts | 9.3 volts | |
| VBR | 4.5 volts | 4.5 volts | 4.5 volts |