26V Clamp 138A Ipp Tvs Diode Surface Mount DO-218
Circuit Protection - TVS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DM5W16A-13DI-ND | DM5W16A-13 |
| Product Name | TVS Diodes | Circuit Protection - TVS |
| Configuration | Single | |
| Package | DO-218AB | |
| Peak Pulse Power | 3600 watts | |
| VC | 26 volts |