Micro Commercial Components Corp. Single Zener Diodes DL5237B-TP

Description
Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 353-DL5237B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-DL5237B-TPTR-ND
Single Zener Diodes 353-DL5237B-TPTR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF

Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - DL5237B-TP - 000706-DL5237B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL5237B-TP
000706-DL5237B-TP
Diodes - Zener - Single - DL5237B-TP 000706-DL5237B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 000706-DL5237B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 000706-DL5237B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF - 543-DL5237B-TP - Utmel Electronic Limited
Hong Kong, China
Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF
543-DL5237B-TP
Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF 543-DL5237B-TP
Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF

Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DL5237B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL5237B-TP
Discrete Semiconductor Products - Diodes - Zener DL5237B-TP
DIODE ZENER 8.2V 500MW MINI MELF

DIODE ZENER 8.2V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 353-DL5237B-TPTR-ND 000706-DL5237B-TP 543-DL5237B-TP DL5237B-TP
Product Name Single Zener Diodes Diodes - Zener - Single - DL5237B-TP Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Obsolete Removed; Obsolete
Package MELF; Mini MELF MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MELF; Mini MELF
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7920951 - RS Components, Ltd.
Specs
Package SOD-123; Sod-123f
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1220913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details