Micro Commercial Components Corp. Single Zener Diodes DL5248B-TP

Description
Zener Diode 18V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 18V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL5248B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL5248B-TPMSTR-ND
Single Zener Diodes DL5248B-TPMSTR-ND
Zener Diode 18V 500mW ±5% Surface Mount Mini MELF

Zener Diode 18V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
18V 500MW Zener Diode - 287-DL5248B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 500MW Zener Diode
287-DL5248B-TP
18V 500MW Zener Diode 287-DL5248B-TP
DIODE ZENER 18V 500MW MINI MELF Product overview: DL5248B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL5248B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW MINI MELF Product overview: DL5248B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL5248B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DL5248B-TP - 1033461-DL5248B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL5248B-TP
1033461-DL5248B-TP
Diodes - Zener - Single - DL5248B-TP 1033461-DL5248B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1033461-DL5248B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1033461-DL5248B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL5248B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL5248B-TP
Discrete Semiconductor Products - Diodes - Zener DL5248B-TP
DIODE ZENER 18V 500MW MINI MELF

DIODE ZENER 18V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DL5248B-TPMSTR-ND 287-DL5248B-TP 1033461-DL5248B-TP DL5248B-TP
Product Name Single Zener Diodes 18V 500MW Zener Diode Diodes - Zener - Single - DL5248B-TP Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR) MELF; Mini MELF MELF; Mini MELF
RoHS Compliant RoHS
ZZT 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data