Diode Standard 400V 15A Through Hole TO-220ACFP
Manufacturer: IXYS
Win Source Part Number: 1168468-DPG15I400PM
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE GP 400V 15A TO220ACFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | DPG15I400PM-ND | 1168468-DPG15I400PM | DPG15I400PM |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DPG15I400PM | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |