Zener Diode 75V 500mW ±5% Surface Mount Mini MELF
DIODE ZENER 75V 500MW MINI MELF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | DL5267B-TP-ND | DL5267B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | MELF; Mini MELF |