Diode Standard 200V 15A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 1168467-DPG15I200PA
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DPG15I200PA
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.26V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): MGR1203; STTH1202DI; FES16DTHE3/45;
Introduction Date: November 22, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 200V 15A TO220AC
DIODE GEN PURP 200V 15A TO220AC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | General Purpose Diodes | Rectifiers |
| Product Number | DPG15I200PA-ND | 1168467-DPG15I200PA | DPG15I200PA | DPG15I200PA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DPG15I200PA | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | |||
| VF | 1.26 volts | 1.26 volts | 1.26 volts | |
| VR | 200 volts | 200 volts |