RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB F5
RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB F5
6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FPAB F5, 3 PIN Product overview: DMV1500MFD5 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DMV1500MFD5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1168327-DMV1500MFD5
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE STANDAR 1500V TO220FPAB F5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 497-4197-5-ND | 284-DMV1500MFD5 | 1168327-DMV1500MFD5 | DMV1500MFD5 |
| Product Name | RF Diodes | 6A 1500V Diode and Rectifier | RF Diodes - DMV1500MFD5 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Package | TO-220; TO-220-3 Full Pack, Formed Leads | Rail/Tube | TO-220; TO-220FPAB F5 | |
| VR | 1500 volts |