4A, 1500V, SILICON, RECTIFIER DIODE, TO-220AB Product overview: DMV1500L from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DMV1500L can be used for catalog matching and distributor lookup.
RF Diode Standard - 1 Pair Series Connection 1500V 4A TO-220FPAB
Win Source Part Number: 974154-DMV1500L
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tube
Standard Package: 1,000
Current - Max: 4 A
Diode Type: Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 1500V
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FPAB
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-4192-5
Base Product Number: DMV1500
Product Status: Obsolete
RF DIODE STANDAR 1500V TO220FPAB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-DMV1500L | 497-4192-5-ND | 974154-DMV1500L | DMV1500L |
| Product Name | 4A 1500V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220FPAB |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |