TVS DIODE 85VWM SOT363 Product overview: DLPA006-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DLPA006-7 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-363
Clamp Ipp Tvs Diode Surface Mount SOT-363
Clamp Ipp Tvs Diode Surface Mount SOT-363
TVS DIODE 85VWM SOT363
Bridge Rectifiers 85V 160mA 200mW
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Rectifiers | Transient Voltage Suppressor Diodes (TVS) | Rectifiers | Rectifiers |
| Product Number | 299-DLPA006-7 | DLPA006DITR-ND | DLPA006-7 | DLPA006-7 | DLPA006-7 |
| Product Name | TVS Protection Diode | Bridge Rectifiers | TVS Diodes | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT-363 |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |