Manufacturer: Diodes Incorporated
Win Source Part Number: 730579-DLLFSD01T-7
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 100mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Manufacturer Package: SC-79, SOD-523
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 200nA at 80V
Capacitance at Vr, F: 2.5pF at 0V, 1MHz
DIODE GEN PURP 80V 100MA SOD523 Product overview: DLLFSD01T-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DLLFSD01T-7 can be used for catalog matching and distributor lookup.
Diode Standard 80V 100mA Surface Mount SOD-523
Diode Standard 80V 100mA Surface Mount SOD-523
Diode Standard 80V 100mA Surface Mount SOD-523
DIODE GEN PURP 80V 100MA SOD523
DIODE GEN PURP 80V 100MA SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 730579-DLLFSD01T-7 | 280-DLLFSD01T-7 | DLLFSD01T-7DITR-ND | DLLFSD01T-7 | DLLFSD01T-7 |
| Product Name | Diodes, Rectifiers - Single - DLLFSD01T-7 | 80V 100MA Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | 80 volts | |||
| IR | 2.00E-4 mA | 2.00E-4 mA | |||
| trr | 4 ns |