Zener Diode 22V 500mW ±5% Surface Mount Mini MELF
Zener Diode 22V 500mW ±5% Surface Mount Mini MELF
Manufacturer: Micro Commercial Co
Win Source Part Number: 1324910-DL5251B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 17 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 29 Ohms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DL5251B-TPMSDKR-ND,3
Base Product Number: DL5251
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE ZENER 22V 500MW MINI MELF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-DL5251B-TPTR-ND | 1324910-DL5251B-TP | DL5251B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MELF; Mini MELF | |
| RoHS Compliant | RoHS | ||
| VZ | 22 volts | 22 volts |