Zilog Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes DSA30I100PA

Description
Win Source Part Number: 1342323-DSA30I100PA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Technology: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 900 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSA30I100 California Prop 65: Warning Information Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 950 mV @ 30 A
Request a Quote Datasheet
Description
Win Source Part Number: 1342323-DSA30I100PA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Technology: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 900 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSA30I100 California Prop 65: Warning Information Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 950 mV @ 30 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1342323-DSA30I100PA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1342323-DSA30I100PA
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1342323-DSA30I100PA
Win Source Part Number: 1342323-DSA30I100PA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Technology: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 900 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSA30I100 California Prop 65: Warning Information Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 950 mV @ 30 A

Win Source Part Number: 1342323-DSA30I100PA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Technology: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 900 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSA30I100
California Prop 65: Warning Information
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 30 A

Buy Now Datasheet
Single Diodes - DSA30I100PA-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSA30I100PA-ND
Single Diodes DSA30I100PA-ND
Diode Schottky 100V 30A Through Hole TO-220AC

Diode Schottky 100V 30A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA30I100PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA30I100PA
Discrete Semiconductor Products - Diodes - Rectifiers DSA30I100PA
DIODE SCHOTTKY 100V 30A TO220AC

DIODE SCHOTTKY 100V 30A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA30I100PA
Schottky Diodes & Rectifiers DSA30I100PA
Schottky Diodes & Rectifiers 30 Amps 100V

Schottky Diodes & Rectifiers 30 Amps 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 1342323-DSA30I100PA DSA30I100PA-ND DSA30I100PA DSA30I100PA
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-220; TO-220-2 TO-220 TO-220-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 10 amps
VRRM 650 volts
View Details
Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diode - 1N6076 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details