Win Source Part Number: 1366947-DPG30I300PA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFRED™
Package: Tube
Product Status: Active
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Base Product Number: DPG30I300
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Standard 300V 30A Through Hole TO-220AC
DIODE GEN PURP 300V 30A TO220AC
DIODE GEN PURP 300V 30A TO220AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1366947-DPG30I300PA | DPG30I300PA-ND | DPG30I300PA | DPG30I300PA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 1.35 volts | 1.35 volts | 1.35 volts | |
| VR | 300 volts | 300 volts | ||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||
| trr | 35 ns |