DIODES Incorporated SOT23 TVS Protection Diode DLP05LC-7-F

Description
TVS DIODE 5VWM 11VC SOT23-3 Product overview: DLP05LC-7-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DLP05LC-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 11VC SOT23-3 Product overview: DLP05LC-7-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DLP05LC-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 TVS Protection Diode
144-DLP05LC-7-F
SOT23 TVS Protection Diode 144-DLP05LC-7-F
TVS DIODE 5VWM 11VC SOT23-3 Product overview: DLP05LC-7-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DLP05LC-7-F can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 11VC SOT23-3 Product overview: DLP05LC-7-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DLP05LC-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DLP05LC-FDICT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DLP05LC-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DLP05LC-FDITR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DLP05LC-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DLP05LC-7-F
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DLP05LC-7-F
17A@8/20us 300W 11V 6V 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

17A@8/20us 300W 11V 6V 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes - DLP05LC-7-F - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
DLP05LC-7-F
TVS Diodes DLP05LC-7-F
TVS DIODE 5VWM 11VC SOT23-3

TVS DIODE 5VWM 11VC SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
DLP05LC-7-F
TVS Diodes / ESD Suppressors DLP05LC-7-F
TVS Diodes / ESD Suppressors 5V 350mW

TVS Diodes / ESD Suppressors 5V 350mW

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DLP05LC-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DLP05LC-7-F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DLP05LC-7-F
TVS DIODE 5VWM 11VC SOT23-3

TVS DIODE 5VWM 11VC SOT23-3

Supplier's Site
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3725 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3725
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3725
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3726 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3726
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3726
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-DLP05LC-7-F DLP05LC-FDICT-ND DLP05LC-7-F DLP05LC-7-F DLP05LC-7-F DLP05LC-7-F 07AH3725
Product Name SOT23 TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23; SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data