Zilog Single Diodes DPG30I400HA

Description
Diode Standard 400V 30A Through Hole TO-247
Request a Quote Datasheet
Description
Diode Standard 400V 30A Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DPG30I400HA-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DPG30I400HA-ND
Single Diodes DPG30I400HA-ND
Diode Standard 400V 30A Through Hole TO-247

Diode Standard 400V 30A Through Hole TO-247

Buy Now Datasheet
Diodes, Rectifiers - Single - DPG30I400HA - 203338-DPG30I400HA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DPG30I400HA
203338-DPG30I400HA
Diodes, Rectifiers - Single - DPG30I400HA 203338-DPG30I400HA
Manufacturer: IXYS Win Source Part Number: 203338-DPG30I400HA Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 1μA @ 400V Capacitance @ Vr, F: 32pF @ 200V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 203338-DPG30I400HA
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 32pF @ 200V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG30I400HA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG30I400HA
Discrete Semiconductor Products - Diodes - Rectifiers DPG30I400HA
DIODE GEN PURP 400V 30A TO247

DIODE GEN PURP 400V 30A TO247

Supplier's Site
Single Diodes - DPG30I400HA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DPG30I400HA
Single Diodes DPG30I400HA
DIODE GEN PURP 400V 30A TO247

DIODE GEN PURP 400V 30A TO247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers General Purpose Diodes
Product Number DPG30I400HA-ND 203338-DPG30I400HA DPG30I400HA DPG30I400HA
Product Name Single Diodes Diodes, Rectifiers - Single - DPG30I400HA Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.41 volts 1.41 volts 1.41 volts
VR 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 120 volts
View Details
Schottky barrier double diodes - BAT120S-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220854 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details