TVS DIODE 24VWM 38.9VC DO218
TVS DIODE 24VWM 38.9VC DO218
38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 24VWM 38.9VC DO218
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DM8W24A-13DKR-ND | DM8W24A-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218 |
| Peak Pulse Power | 6600 watts | 6600 watts |
| VC | 38.9 volts | 38.9 volts |