48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 30VWM 48.4VC DO218
TVS DIODE 30VWM 48.4VC DO218
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DM8W30AQ-13DICT-ND | DM8W30AQ-13 | DM8W30AQ-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-218AB | DO-218 | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts |
| VC | 48.4 volts | 48.4 volts | 48.4 volts |