9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 5VWM 9.8VC SOT23-3 Product overview: DLPT05-7-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DLPT05-7-F can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.8VC SOT23-3
TVS DIODE 5VWM 9.8VC SOT23-3
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
TVS DIODE 5VWM 9.8VC SOT23-3
17A@8/20us 300W 9.8V 6V 5V SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DLPT05-FDITR-ND | 144-DLPT05-7-F | DLPT05-7-F | DLPT05-7-F | 07AH3724 | 233-DLPT05-7-F | DLPT05-7-F |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. | TVS DIODE 5VWM 9.8VC SOT23-3 | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | |||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | 300 watts | 300 watts | |
| VC | 9.8 volts | 9.8 volts | 9.8 volts | 9.8 volts | 9.8 volts | ||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |