Littelfuse, Inc. Single Diodes DPG10I400PM

Description
Diode Standard 400V 10A Through Hole TO-220FP
Request a Quote Datasheet
Description
Diode Standard 400V 10A Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DPG10I400PM-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DPG10I400PM-ND
Single Diodes DPG10I400PM-ND
Diode Standard 400V 10A Through Hole TO-220FP

Diode Standard 400V 10A Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1028876-DPG10I400PM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1028876-DPG10I400PM
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1028876-DPG10I400PM
Win Source Part Number: 1028876-DPG10I400PM Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: HiPerFRED²™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.32 V @ 10 A Reverse Recovery Time (trr): 45 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220FP Alternative Parts (Cross-Reference): STTH1202D; FES8JT-E3/45; FES8GT-E3/45; FFPF10UP20STU; STTH803D; BYV29-400-E3/45; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: -DPG10I400PM Base Product Number: DPG10I400

Win Source Part Number: 1028876-DPG10I400PM
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HiPerFRED²™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.32 V @ 10 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FP
Alternative Parts (Cross-Reference): STTH1202D; FES8JT-E3/45; FES8GT-E3/45; FFPF10UP20STU; STTH803D; BYV29-400-E3/45;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: -DPG10I400PM
Base Product Number: DPG10I400

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG10I400PM
Discrete Semiconductor Products - Diodes - Rectifiers DPG10I400PM
DIODE GEN PURP 400V 10A TO220FP

DIODE GEN PURP 400V 10A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number DPG10I400PM-ND 1028876-DPG10I400PM DPG10I400PM
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.32 volts 1.32 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441961 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Diode and Rectifier - 284-BAR64-02VH6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details