DIODES Incorporated Single Diodes DLLFSD01LP3-7

Description
Diode Standard 80V 100mA Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
Diode Standard 80V 100mA Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DLLFSD01LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount X3-DFN0603-2

Diode Standard 80V 100mA Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Diodes - DLLFSD01LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount X3-DFN0603-2

Diode Standard 80V 100mA Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Diodes - DLLFSD01LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount X3-DFN0603-2

Diode Standard 80V 100mA Surface Mount X3-DFN0603-2

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-DLLFSD01LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-DLLFSD01LP3-7
80V 100MA Diode and Rectifier 280-DLLFSD01LP3-7
DIODE GP 80V 100MA X3-DFN0603-2 Product overview: DLLFSD01LP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DLLFSD01LP3-7 can be used for catalog matching and distributor lookup.

DIODE GP 80V 100MA X3-DFN0603-2 Product overview: DLLFSD01LP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DLLFSD01LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DLLFSD01LP3-7 - 1033464-DLLFSD01LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DLLFSD01LP3-7
1033464-DLLFSD01LP3-7
Diodes, Rectifiers - Single - DLLFSD01LP3-7 1033464-DLLFSD01LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033464-DLLFSD01LP3- 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 200nA @ 80V Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X3-DFN0603-2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033464-DLLFSD01LP3-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 200nA @ 80V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X3-DFN0603-2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - DLLFSD01LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DLLFSD01LP3-7
Single Diodes DLLFSD01LP3-7
DIODE GP 80V 100MA X3-DFN0603-2

DIODE GP 80V 100MA X3-DFN0603-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DLLFSD01LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DLLFSD01LP3-7
Discrete Semiconductor Products - Diodes - Rectifiers DLLFSD01LP3-7
DIODE GP 80V 100MA X3-DFN0603-2

DIODE GP 80V 100MA X3-DFN0603-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers
Product Number DLLFSD01LP3-7DIDKR-ND 280-DLLFSD01LP3-7 1033464-DLLFSD01LP3-7 DLLFSD01LP3-7 DLLFSD01LP3-7
Product Name Single Diodes 80V 100MA Diode and Rectifier Diodes, Rectifiers - Single - DLLFSD01LP3-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data