Win Source Part Number: 971698-DL5232B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: Mini MELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: DL5232BTP,1505-DL523
Base Product Number: DL5232
Product Status: Obsolete
DIODE ZENER 5.6V 500MW MINI MELF Product overview: DL5232B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL5232B-TP can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 500mW ±5% Surface Mount Mini MELF
Zener Diode 5.6V 500mW ±5% Surface Mount Mini MELF
DIODE ZENER 5.6V 500MW MINI MELF
DIODE ZENER 5.6V 500MW MINI MELF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 971698-DL5232B-TP | 287-DL5232B-TP | DL5232B-TPMSTR-ND | DL5232B-TP | DL5232B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 5.6V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | DO-213AC, MINI-MELF, SOD-80 | Tape & Reel (TR) | MELF; Mini MELF | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 11 ohms | 11 ohms | 11 ohms | 11 ohms | |
| IR | 0.0050 mA | 5 mA | 0.0050 mA |