Littelfuse, Inc. Single Diodes DSA17-16A

Description
Diode Avalanche 1600V 25A Chassis, Stud Mount DO-203AA
Request a Quote Datasheet
Description
Diode Avalanche 1600V 25A Chassis, Stud Mount DO-203AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DSA17-16A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSA17-16A-ND
Single Diodes DSA17-16A-ND
Diode Avalanche 1600V 25A Chassis, Stud Mount DO-203AA

Diode Avalanche 1600V 25A Chassis, Stud Mount DO-203AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSA17-16A
Rectifiers DSA17-16A
Rectifiers 1600V 25A

Rectifiers 1600V 25A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA17-16A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA17-16A
Discrete Semiconductor Products - Diodes - Rectifiers DSA17-16A
DIODE AVAL 1.6KV 25A DO203AA

DIODE AVAL 1.6KV 25A DO203AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number DSA17-16A-ND DSA17-16A DSA17-16A
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 180 C (-40 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW35S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 35 amps
VRRM 600 volts
View Details
Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Schottky Diodes & Rectifiers - 1464779 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details