Micro Commercial Components Corp. Single Zener Diodes DL5244B-TP

Description
Zener Diode 14V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 14V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL5244B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL5244B-TPMSTR-ND
Single Zener Diodes DL5244B-TPMSTR-ND
Zener Diode 14V 500mW ±5% Surface Mount Mini MELF

Zener Diode 14V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1129965-DL5244B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1129965-DL5244B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1129965-DL5244B-TP
Win Source Part Number: 1129965-DL5244B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 10 V Voltage - Zener (Nom) (Vz): 14 V Impedance (Max) (Zzt): 15 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: Mini MELF Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: DL5244BTP,DL5244B-TP MSDKR,DL5244B-TPMSCT ,DL5244B-TPMSTR,Q761 1418 Base Product Number: DL5244 Product Status: Obsolete

Win Source Part Number: 1129965-DL5244B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 10 V
Voltage - Zener (Nom) (Vz): 14 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: Mini MELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: DL5244BTP,DL5244B-TPMSDKR,DL5244B-TPMSCT,DL5244B-TPMSTR,Q7611418
Base Product Number: DL5244
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL5244B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL5244B-TP
Discrete Semiconductor Products - Diodes - Zener DL5244B-TP
DIODE ZENER 14V 500MW MINI MELF

DIODE ZENER 14V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number DL5244B-TPMSTR-ND 1129965-DL5244B-TP DL5244B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-213AC, MINI-MELF, SOD-80 MELF; Mini MELF
VZ 14 volts 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7081895P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B16,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers