48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 30VWM 48.4VC DO218
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DM5W30AQ-13DITR-ND | DM5W30AQ-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218 |
| Peak Pulse Power | 3600 watts | 3600 watts |
| VC | 48.4 volts | 48.4 volts |