64.5V Clamp 102A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 40VWM 64.5VC DO218
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DM8W40AQ-13DI-ND | DM8W40AQ-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218 |
| Peak Pulse Power | 6600 watts | 6600 watts |
| VC | 64.5 volts | 64.5 volts |