Win Source Part Number: 1155546-DPG60IM300PC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HiPerFRED²™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 60 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: DPG60IM300PC,DPG60IM
Base Product Number: DPG60IM300
Diode Standard 300V 60A Surface Mount TO-263AA
Diode Standard 300V 60A Surface Mount TO-263AA
Diode Standard 300V 60A Surface Mount TO-263AA
DIODE GEN PURP 300V 60A TO263AA
DIODE GEN PURP 300V 60A TO263AA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1155546-DPG60IM300PC-TRL | 238-DPG60IM300PC-TRLCT-ND | DPG60IM300PC-TRL | DPG60IM300PC-TRL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.43 volts | 1.43 volts | 1.43 volts | |
| VR | 300 volts | 300 volts | ||
| IR | 1.00E-3 mA | 1.00E-3 mA |