DIODES Incorporated TVS - TVS - Diodes - DRTR5V0U1SO-7 DRTR5V0U1SO-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1034088-DRTR5V0U1SO- 7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive, HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Power Line Protection: Yes Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1034088-DRTR5V0U1SO- 7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive, HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Power Line Protection: Yes Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DRTR5V0U1SO-7 - 1034088-DRTR5V0U1SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DRTR5V0U1SO-7
1034088-DRTR5V0U1SO-7
TVS - TVS - Diodes - DRTR5V0U1SO-7 1034088-DRTR5V0U1SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1034088-DRTR5V0U1SO- 7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive, HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Power Line Protection: Yes Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1034088-DRTR5V0U1SO-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 1
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-DRTR5V0U1SO-7
SOT23 TVS Protection Diode 144-DRTR5V0U1SO-7
TVS DIODE 5.5VWM SOT23 Product overview: DRTR5V0U1SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DRTR5V0U1SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM SOT23 Product overview: DRTR5V0U1SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DRTR5V0U1SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DRTR5V0U1SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DRTR5V0U1SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DRTR5V0U1SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DRTR5V0U1SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DRTR5V0U1SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DRTR5V0U1SO-7
TVS DIODE 5.5VWM SOT23

TVS DIODE 5.5VWM SOT23

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DRTR5V0U1SO-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DRTR5V0U1SO-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DRTR5V0U1SO-7
6V 5.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

6V 5.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3820 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3820
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3820
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes DRTR5V0U1SO-7
TVS DIODE 5.5VWM SOT23

TVS DIODE 5.5VWM SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1034088-DRTR5V0U1SO-7 144-DRTR5V0U1SO-7 DRTR5V0U1SO-7DITR-ND DRTR5V0U1SO-7 DRTR5V0U1SO-7 07AH3820 DRTR5V0U1SO-7
Product Name TVS - TVS - Diodes - DRTR5V0U1SO-7 SOT23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. TVS Diodes
Package SOT23; SOT-23 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VWM 5.5 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
CT 1 pF
Unlock Full Specs
to access all available technical data