Diode Standard 800V 40A Surface Mount TO-263AA
Diode Standard 800V 40A Surface Mount TO-263AA
Diode Standard 800V 40A Surface Mount TO-263AA
Win Source Part Number: 1055589-DLA40IM800PC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 40 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 10pF @ 400V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: DLA40IM800PC,238-DLA
Base Product Number: DLA40
DIODE GEN PURP 800V 40A TO263AA
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 238-DLA40IM800PC-TRLTR-ND | 1055589-DLA40IM800PC-TRL | DLA40IM800PC-TRL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Diode Type | Standard | ||
| VF | 1.3 volts | 1.3 volts |