Clamp Ipp Tvs Diode Surface Mount SOT-143
Clamp Ipp Tvs Diode Surface Mount SOT-143
Clamp Ipp Tvs Diode Surface Mount SOT-143
Manufacturer: Diodes Incorporated
Win Source Part Number: 1034089-DRTR5V0U2SR-
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 1MHz
Family Name: DRTR5V0U2SR
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-143
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Alternative Parts (Cross-Reference): PJDLC05C-02_R1_00001
Introduction Date: August 05, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE 5.5VWM SOT143 Product overview: DRTR5V0U2SR-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DRTR5V0U2SR-7 can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM SOT143
6V 5.5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DRTR5V0U2SR-7DITR-ND | 1034089-DRTR5V0U2SR-7 | 144-DRTR5V0U2SR-7 | DRTR5V0U2SR-7 | DRTR5V0U2SR-7 | DRTR5V0U2SR-7 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - DRTR5V0U2SR-7 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 | Tape & Reel (TR) | TO-253-4, TO-253AA | SOT143; SOT-143 | SOT143 |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |