RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB F5
Win Source Part Number: 1150814-DMV1500HFD5
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tube
Standard Package: 810
Current - Max: 6 A
Diode Type: Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 1500V
Package / Case: TO-220-3 Full Pack, Formed Leads
Supplier Device Package: TO-220FPAB F5
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-4191-5
Base Product Number: DMV1500
Product Status: Obsolete
6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FPAB F5, 3 PIN Product overview: DMV1500HFD5 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DMV1500HFD5 can be used for catalog matching and distributor lookup.
DIODE STANDAR 1500V TO220FPAB F5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 497-4191-5-ND | 1150814-DMV1500HFD5 | 284-DMV1500HFD5 | DMV1500HFD5 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF | 6A 1500V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Package | TO-220; TO-220-3 Full Pack, Formed Leads | TO-220; TO-220-3 Full Pack, Formed Leads | Rail/Tube | TO-220; TO-220FPAB F5 |
| VR | 1500 volts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -40 C (-40 F) | 150 C (302 F) |