Win Source Part Number: 1207261-DLA100B800LB
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 124 A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 100 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Package / Case: 9-PowerSMD
Supplier Device Package: 9-SMPD-B
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: 238-DLA100B800LB-TUB
Base Product Number: DLA100
Bridge Rectifier Single Phase Standard 800V Surface Mount 9-SMPD-B
BIPOLAR MODULE-BRIDGE RECTIFIER
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1207261-DLA100B800LB-TUB | 238-DLA100B800LB-TUB-ND | DLA100B800LB-TUB |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1.45 volts | 1.45 volts | |
| IR | 0.0100 mA | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |