Manufacturer: Micro Commercial Co
Win Source Part Number: 000707-DL5241B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Zener Diode 11V 500mW ±5% Surface Mount Mini MELF
DIODE ZENER 11V 500MW MINI MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 000707-DL5241B-TP | DL5241B-TPMSTR-ND | DL5241B-TP |
| Product Name | Diodes - Zener - Single - DL5241B-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | MELF; Mini MELF | MELF; Mini MELF | |
| VZ | 11 volts | 11 volts | |
| ZZT | 22 ohms | 22 ohms |