Zener Diode 15V 500mW ±5% Surface Mount Mini MELF
DIODE ZENER 15V 500MW MINI MELF Product overview: DL5245B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL5245B-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1145040-DL5245B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 16 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: Mini MELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: DL5245B-TPMSTR,DL524
Base Product Number: DL5245
Product Status: Obsolete
DIODE ZENER 15V 500MW MINI MELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DL5245B-TPMSTR-ND | 287-DL5245B-TP | 1145040-DL5245B-TP | DL5245B-TP |
| Product Name | Single Zener Diodes | 15V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Tape & Reel (TR) | DO-213AC, MINI-MELF, SOD-80 | MELF; Mini MELF | |
| RoHS Compliant | RoHS | |||
| ZZT | 16 ohms | 16 ohms | 16 ohms |