Win Source Part Number: 1186295-DPG30IM300PC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HiPerFRED²™
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 30 A
Current - Reverse Leakage @ Vr: 1 µA @ 300 V
Capacitance @ Vr, F: 42pF @ 150V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: DPG30IM300PC,DPG30IM
Base Product Number: DPG30IM300
Diode Standard 300V 30A Surface Mount TO-263AA
DIODE GEN PURP 300V 30A TO263AA
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1186295-DPG30IM300PC-TRL | DPG30IM300PC-TRL-ND | DPG30IM300PC-TRL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.35 volts | 1.35 volts | |
| VR | 300 volts |