Manufacturer: Diodes Incorporated
Win Source Part Number: 801651-DRTR5V0U4SL-7
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: HDMI
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 7V
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power Line Protection: Yes
Supplier Device Package: SOT-363
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 12.5V (Typ)
TVS DIODE 5.5VWM 12.5VC SOT363 Product overview: DRTR5V0U4SL-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DRTR5V0U4SL-7 can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 12.5VC SOT363
TVS DIODE 5.5VWM 12.5VC SOT363
12.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
TVS DIODE 5.5VWM 12.5VC SOT363
TVS Diodes / ESD Suppressors 4-Ch Low Cap TVS 1pF 5.5V 5A 17Vc
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 801651-DRTR5V0U4SL-7 | 144-DRTR5V0U4SL-7 | 31-DRTR5V0U4SL-7CT-ND | DRTR5V0U4SL-7 | DRTR5V0U4SL-7 |
| Product Name | TVS - TVS - Diodes - DRTR5V0U4SL-7 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| VR | 5.5 volts | ||||
| VBR | 7 volts | 7 volts | 7 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | Single |