Zener Diode 6V 500mW ±5% Surface Mount Mini MELF
Zener Diode Single 6V 5% 7Ohm 500mW 2-Pin Mini-MELF T/R Product overview: DL5233B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 7Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 7Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL5233B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055584-DL5233B-TP
Packaging: Tape and Reel
Tolerance: 5 %
Impedance: 7 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 5 %
Zener Voltage: 6 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): MMSZ5233B-7-F; TZM5233B-GS08; MMSZ5233B; TZQ5233B-GS08; MMSZ5233BT1; ZMM5233B-7;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Schedule B: 8541100050, 8541100050
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 500 mW
Test Current: 20 mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DL5233B-TPMSTR-ND | 295-DL5233B-TP | 1055584-DL5233B-TP |
| Product Name | Single Zener Diodes | 6V 7Ohm 500mW Zener Diode | Diodes - Zener - Single - DL5233B-TP |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 C (-85 F) |
| Package | Tape and Reel | ||
| RoHS Compliant | RoHS | RoHS | |
| VZ | 6 volts | 6 volts |