DIODE GEN PURP 200V 1.1A 2SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 050839-DLA11C-TR-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1.1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1.1A 2SMD Product overview: DLA11C-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DLA11C-TR-E can be used for catalog matching and distributor lookup.
Diode Standard 200V 1.1A Surface Mount SMD
DIODE GEN PURP 200V 1.1A SMD
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | DLA11C-TR-E | 050839-DLA11C-TR-E | 280-DLA11C-TR-E | DLA11C-TR-E-ND | DLA11C-TR-E |
| Product Name | Diodes, Rectifiers - Single - DLA11C-TR-E | 200V 1.1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 0.9800 volts | 0.9800 volts | |||
| VR | 200 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 50 ns |